The MXH334K305G11 is an X2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 0.33 µF, a rated voltage of 305 Vac, and a case size of 26 mm length, 16.5 mm height, and 7 mm thickness, with a 22.5 mm lead pitch. It is AEC-Q200 qualified, operates from -40 °C to +110 °C, and meets a 2,000-hour THB test at 85 °C and 85% RH. The capacitor has a dissipation factor of 0.001 at 1 kHz and insulation resistance meeting IEC 60384-14 standards. Terminal connections are copper-clad steel or tinned copper wires, and the case is constructed with UL 94V-0 epoxy resin. It is RoHS compliant and suitable for across-the-line EMI suppression in automotive applications.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.33µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
CAP FILM 0.33UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH334K305G11 | 2002-MXH334K305G11 | MXH334K305G11 | 338-MXH334K305G11-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |