KEMET Electronics Corporation Film Capacitors R60IR52205000K

Description
22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R60IR52205000K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R60IR52205000K-ND
Film Capacitors 399-R60IR52205000K-ND
22µF Film Capacitor 160V 250V Polyester, Metallized Radial

22µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor - R60IR52205000K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
R60IR52205000K
Film Capacitor R60IR52205000K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - R60IR52205000K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60IR52205000K
Film Capacitors R60IR52205000K
CAP FILM 22UF 10% 250VDC RADIAL

CAP FILM 22UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - R60IR52205000K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R60IR52205000K
Capacitors - Film Capacitors R60IR52205000K
CAP FILM 22UF 10% 250VDC RADIAL

CAP FILM 22UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitor, R60 Series, 22 Uf, 10%, Pet (Polyester), 250 V Rohs Compliant Kemet - 87X9188 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, R60 Series, 22 Uf, 10%, Pet (Polyester), 250 V Rohs Compliant Kemet
87X9188
Film Capacitor, R60 Series, 22 Uf, 10%, Pet (Polyester), 250 V Rohs Compliant Kemet 87X9188
Film Capacitor, R60 Series, 22 UF, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, R60 Series, 22 UF, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-R60IR52205000K-ND R60IR52205000K R60IR52205000K R60IR52205000K 87X9188
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor, R60 Series, 22 Uf, 10%, Pet (Polyester), 250 V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers