The MPXB684K305G is a metallized polypropylene film capacitor for X2 applications across the mains, with a capacitance of 0.82 µF, a voltage rating of 305 VAC, and a dv/dt rating of 200 V/µs. It has dimensions of 26x22x12 mm, a terminal spacing of 22.5 mm, and lead diameter of 0.8 mm. The capacitor meets UL/CSA, VDE, and CQC safety standards for X2 applications, with an operating temperature range of -40°C to +110°C. Its insulation resistance exceeds 5,000 MΩ at 100 VDC, and it has a dissipation factor of ≤0.3% at 1 kHz and 25°C. The case is flame-retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.68UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB684K305G | MPXB684K305G | MPXB684K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |