Cornell Dubilier Film Capacitors RA4334K250-FA

Description
Radial PET Film Capacitors 0.33µF 250V
Request a Quote Datasheet
Description
Radial PET Film Capacitors 0.33µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-RA4334K250-FA
Radial PET Film Capacitors 0.33µF 250V

Radial PET Film Capacitors 0.33µF 250V

Supplier's Site Datasheet
Film Capacitor - RA4334K250-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
RA4334K250-FA
Film Capacitor RA4334K250-FA
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

Supplier's Site Datasheet
Film Capacitors - 338-RA4334K250-FA-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-RA4334K250-FA-ND
Film Capacitors 338-RA4334K250-FA-ND
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 2002-RA4334K250-FA RA4334K250-FA 338-RA4334K250-FA-ND
Product Name Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed
Capacitance Range 0.3300 microF 0.3300 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 2002-105PMB122KAP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH820K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details