LICAP Technologies, Inc. Supercapacitors/Ultracapacitors SC0600-285-RSS

Description
LICAP medium ultracapacitor cells are available with rated capacitance of 350F, 370F and 600F. Our proprietary cylindrical can design is an industry standard 35mm diameter with radial lead configurations. The can assembly process utilizes laser welding to ensure a robust internal connection of the electrode and a hermetically sealed device. For those customers that prefer not to deal with cell to cell connections, we offer standard ultracapacitor modules. All LICAP ultracapacitor cells use our proprietary Activated Dry Electrode technology. Applications Wind Turbine Pitch Control Industrial Backup Power Electric Power Tools Renewable Energy Systems Energy Harvesting AGV's Features and Advantages One Million Cycle Life Good Low Temperature Characteristics Ultra High Power Density Ultra Low Internal Resistance 10-15 year calendar life
Request a Quote Datasheet
Description
LICAP medium ultracapacitor cells are available with rated capacitance of 350F, 370F and 600F. Our proprietary cylindrical can design is an industry standard 35mm diameter with radial lead configurations. The can assembly process utilizes laser welding to ensure a robust internal connection of the electrode and a hermetically sealed device. For those customers that prefer not to deal with cell to cell connections, we offer standard ultracapacitor modules. All LICAP ultracapacitor cells use our proprietary Activated Dry Electrode technology. Applications Wind Turbine Pitch Control Industrial Backup Power Electric Power Tools Renewable Energy Systems Energy Harvesting AGV's Features and Advantages One Million Cycle Life Good Low Temperature Characteristics Ultra High Power Density Ultra Low Internal Resistance 10-15 year calendar life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - SC0600-285-RSS - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SC0600-285-RSS
Supercapacitors/Ultracapacitors SC0600-285-RSS
LICAP medium ultracapacitor cells are available with rated capacitance of 350F, 370F and 600F. Our proprietary cylindrical can design is an industry standard 35mm diameter with radial lead configurations. The can assembly process utilizes laser welding to ensure a robust internal connection of the electrode and a hermetically sealed device. For those customers that prefer not to deal with cell to cell connections, we offer standard ultracapacitor modules. All LICAP ultracapacitor cells use our proprietary Activated Dry Electrode technology. Applications Wind Turbine Pitch Control Industrial Backup Power Electric Power Tools Renewable Energy Systems Energy Harvesting AGV's Features and Advantages One Million Cycle Life Good Low Temperature Characteristics Ultra High Power Density Ultra Low Internal Resistance 10-15 year calendar life

LICAP medium ultracapacitor cells are available with rated capacitance of 350F, 370F and 600F. Our proprietary cylindrical can design is an industry standard 35mm diameter with radial lead configurations. The can assembly process utilizes laser welding to ensure a robust internal connection of the electrode and a hermetically sealed device. For those customers that prefer not to deal with cell to cell connections, we offer standard ultracapacitor modules. All LICAP ultracapacitor cells use our proprietary Activated Dry Electrode technology.

Applications

  • Wind Turbine Pitch Control
  • Industrial Backup Power
  • Electric Power Tools
  • Renewable Energy Systems
  • Energy Harvesting
  • AGV's

Features and Advantages

  • One Million Cycle Life
  • Good Low Temperature Characteristics
  • Ultra High Power Density
  • Ultra Low Internal Resistance
  • 10-15 year calendar life
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SC0600-285-RSS
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 6.00E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details