The MYH334K300H24 is a Y2-class EMI suppression capacitor designed for harsh environments, with a capacitance of 0.33 µF, rated for 300 Vac and 1500 Vdc, and a case size of 32 mm length, 28 mm height, 14 mm thickness, and 27.5 mm pitch. It operates from -40 °C to +110 °C, meets AEC-Q200 automotive qualifications, and passes a 2,000-hour temperature and humidity bias test at 85 °C and 85% relative humidity. The capacitor features a case material rated UL 94V-0, copper clad steel or tinned copper leads, and complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.33µF 1500V
CAP FILM 0.33UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH334K300H24 | 2002-MYH334K300H24 | 338-MYH334K300H24-ND | MYH334K300H24 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |