The OTBL505KNPIR-F is a paper-film dielectric, dual-rated DC/AC capacitor designed for DC blocking, filtering, and 60 Hz AC applications, mounted in an oval metal case with solder lug terminals in plastic insulator cups. It has a capacitance of 5.0 µF, a rated voltage of 3000 Vdc / 950 Vac, and operates reliably within a temperature range of -55 °C to +85 °C with a service life objective of 60,000 hours at rated conditions. Its dimensions are 1.91 inches in length, 2.91 inches in width, and 6.75 inches in height. The capacitor includes a pressure-sensitive interrupter for protection.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Type OTB is a capacitor with a robust construction consisting of a paper or a combination of paper and film dielectric system with foil electrodes, and is protected by a pressure sensitive interrupter. The OTB may be used for all normal DC blocking, filtering and bypass applications as well as AC motor-run and other 60 Hz applications. Type OTB is supplied in an oval metal case with easy to use solder lug terminals positioned in plastic insulator cups.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | OTBL505KNPIR-F | OTBL505KNPIR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 5 microF | 5 microF |