The MPX126K305R is a metallized polypropylene film capacitor rated for X2 applications across the mains, with a capacitance of 12 µF and a dc voltage rating of 305 V. It has a case size of 57.5 mm × 45 mm × 30 mm, a terminal spacing of 52.5 mm, and lead diameter of 1.2 mm. The capacitor meets UL/CSA E317135, DIN EN60384-14, IEC 60384-14, and CQC safety standards. Its dissipation factor is ≤0.4% at 1 kHz and 25°C, insulation resistance exceeds 5,000 MΩ at 100 VDC and 1,000 MΩ·µF at 500 VDC, and it operates from -40°C to +110°C. The part is flame retardant (UL94V-0), features lead-free tinned terminals, and is rated for 100,000 hours at 85°C hot-spot temperature under 240 VAC loading.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 12UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX126K305R | MPX126K305R | MPX126K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12 microF | 12 microF |