MPXB824K305G is a safety-certified X2 class metallized polypropylene film capacitor designed for across-the-line EMI filtering in mains applications. It features a flame-retardant plastic case with epoxy end fill (UL94V-0), lead-free tinned leads, and measures 26x22x12 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. Rated for 305 VAC at 50/60 Hz, it operates from -40°C to +110°C with a capacitance tolerance of ±10% at 1 kHz and 25°C. It meets UL/CSA E317135, ENEC 40046436, and CQC safety standards. The part supports a dv/dt rating of 200 V/µs and complies with IEC 60384-14:2013 and its amendments. Life expectancy is 100,000 hours at 85°C hot-spot temperature with 240 VAC applied.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.82UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB824K305G | MPXB824K305G | MPXB824K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.8200 microF | 0.8200 microF |