The MXH225K305H23 is an X2-rated EMI suppression capacitor for harsh environments, rated for 305 Vac and 630 Vdc with a capacitance of 2.2 µF and ±10% tolerance. It has a case size of 32 mm × 24 mm × 14 mm with a 27.5 mm pitch and 0.8 mm diameter leads. The component is AEC-Q200 qualified, operates from -40 °C to +110 °C, and withstands a 2,000-hour test at 85 °C and 85% relative humidity under rated voltage. Its dissipation factor is 0.001 at 1 kHz, and it meets IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 2.2µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
CAP FILM 2.2UF 10% 305VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH225K305H23 | 2002-MXH225K305H23 | MXH225K305H23 | 338-MXH225K305H23-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |