The MPX334K305E is a metallized polypropylene film capacitor rated for X2 safety applications across the mains, with a capacitance of 0.33 µF, a DC voltage rating of 305 V, and a dv/dt rating of 400 V/µs. It features lead-free tinned terminals, a flame-retardant epoxy-filled case (UL94V-0), and measures 18x16x10 mm with a 15 mm lead spacing. It meets UL/CSA, ENEC, CQC, IEC 60384-14, and GB/T14472-1998 safety standards for X2 class capacitors. The capacitor operates from -40°C to +110°C, has a capacitance tolerance of ±10%, and an insulation resistance of >5,000 MΩ at 500 VDC. Its dissipation factor is ≤0.4% at 1 kHz and 25°C when capacitance exceeds 1.0 µF, and it supports a 2,050 VDC dielectric strength test between terminals and case. The device has a life expectancy of 100,000 hours at 85°C and 240 Vac.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.33µF 630V
0.33µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.33UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX334K305E | 2002-MPX334K305E | 1572-1793-ND | MPX334K305E | MPX334K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |