The MPX226K305R is a Class X2 metallized polypropylene film capacitor rated for 305 VAC, designed for across-the-line applications in EMI filters and outdoor use. It features a boxed case with dimensions of 57.5 mm × 45 mm × 30 mm, lead spacing of 52.5 mm, and lead diameter of 1.2 mm. The capacitor has a capacitance of 22 µF, a dv/dt rating of 100 V/µs, and complies with UL 60384-14, EN 60384-14, IEC 60384-14, and CQC standards. It operates from -40°C to +110°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, and meets 85/85 THB reliability testing at 85°C and 85% relative humidity for 1,000 hours. The insulation resistance exceeds 3,000 MΩ between terminals and case under environmental stress, and the dissipation factor is ≤0.4% at 1 kHz. Terminals are lead-free tinned.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 22UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX226K305R | MPX226K305R | MPX226K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 22 microF | 22 microF |