The MXH125K305G22 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 1.2 µF and ±10% tolerance. It features a case size of 26 mm length, 22 mm height, and 12 mm thickness, with a 22.5 mm pitch and 0.8 mm lead wire diameter. The capacitor operates from -40 °C to +110 °C, passes AEC-Q200 qualification, and withstands 2,000 hours of thermal humidity testing at 85 °C and 85% relative humidity at rated voltage. It meets IEC 60384-14 standards, uses UL 94V-0 epoxy resin encapsulation, and has an insulation resistance of ≥5,000 MΩ·µF. The dv/dt rating is 200 V/µs, and the dissipation factor is ≤0.001 at 1 kHz and 20 °C.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 1.2µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH125K305G22 | 2002-MXH125K305G22 | MXH125K305G22 | 1572-MXH125K305G22-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.5 microF | 1.2 microF | 1.2 microF |