MPXB205K305H is a safety-certified X2 film capacitor for across-the-line applications, rated for 305 VAC at 50/60 Hz, with a capacitance of 2 µF and a dv/dt rating of 100 V/µs. It has dimensions of 32 mm × 33 mm × 18 mm, a lead spacing of 27.5 mm, and lead diameter of 0.8 mm. Constructed with metallized polypropylene film, it features a flame-retardant epoxy-coated case (UL94V-0) and lead-free tinned terminations. It meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 applications. Operating temperature range is -40°C to +110°C, with insulation resistance exceeding 5000 MΩ at 500 VDC and dissipation factor ≤0.3% at 1 kHz. Life expectancy is 100,000 hours at 85°C hot-spot temperature and 240Vac.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 2UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPXB205K305H | MPXB205K305H | MPXB205K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF |