The MXT564K305E21 is a metallized polypropylene film X2 EMI/RFI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 0.56 µF and ±10% tolerance. It features a plastic case meeting UL 94V-0 requirements, operates from -40 °C to +110 °C, and meets IEC 60384-14:2013 and UL 60384-14 safety standards. The package dimensions are 18 mm length, 19 mm height, 11 mm thickness, and a 15 mm pitch, with 0.8 mm diameter lead wires. It has a dv/dt rating of 400 V/µs and complies with RoHS. The part is designed for harsh environments with THB testing at 85 °C and 85% RH for 1,000 hours at rated voltage.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.56µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT564K305E21 | MXT564K305E21 | 1572-MXT564K305E21-ND | 2002-MXT564K305E21 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF |