The MXH154K305E11 is an X2 EMI suppression capacitor rated for 305 Vac and 630 Vdc, with a capacitance of 0.15 µF and ±10% tolerance. It features a case size of 18 mm length, 12 mm height, and 6 mm thickness, with a 15 mm pitch and 0.6 mm lead wire diameter. The part is AEC-Q200 qualified, operates from -40 °C to +110 °C, and withstands 2,000 hours of thermal humidity testing at 85 °C and 85% relative humidity under rated voltage. Its case is constructed with UL 94V-0 rated plastic and epoxy resin, and it complies with IEC 60384-14 and UL 60384-14 safety standards. Maximum dv/dt is 400 V/µs at rated voltage.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.15µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH154K305E11 | 2002-MXH154K305E11 | 1572-MXH154K305E11-ND | MXH154K305E11 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |