The MPX125K305H is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated at 305 V AC. It has a capacitance of 1.2 µF and a maximum dv/dt of 150 V/µs. The component measures 32 mm × 22 mm × 13 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +110°C, with capacitance tolerance ±10% at 1 kHz and 25°C. Insulation resistance exceeds 3000 MΩ between terminal and case after life testing. The case is flame-retardant (UL94V-0) with lead-free tinned leads. It complies with UL/CSA, DIN EN 60384-14, IEC 60384-14, and CQC standards for X2 class. The capacitor withstands 2.5 kV × √C impulse voltage and meets 85°C/85% RH endurance requirements.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.2UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX125K305H | MPX125K305H | MPX125K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.2 microF | 1.2 microF |