The MYH153K300E10 is a Y2-rated EMI suppression capacitor designed for line-to-ground applications in harsh environments, with a capacitance of 0.015 µF, a rated AC voltage of 300 Vac, and a case size E10 measuring 18 mm in length, 11 mm in height, 5 mm in thickness, and a 15 mm pitch. It operates from -40 °C to +110 °C, is AEC-Q200 qualified, and passes a 2,000-hour THB test at 85 °C and 85% relative humidity under rated voltage. The capacitor features copper-clad steel or tinned copper leads, epoxy resin encapsulation rated UL 94V-0, and complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.015µF 1500V
CAP FILM 0.015UF 10% 1.5KVDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH153K300E10 | MYH153K300E10 | 2002-MYH153K300E10 | 338-MYH153K300E10-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |