PCSV70T50J616S is a harmonic-rated power conversion capacitor designed for filter applications with high total harmonic distortion, such as uninterruptible power supplies and variable speed drives. It has a rated voltage of 700 Vac, a capacitance of 50 µF with ±5% tolerance, and uses an aluminum case with a steel cover. The part features M6x1 threaded tin-plated brass terminals, operates from -40 ºC to +70 ºC, and has a maximum permissible current of 135% of nominal rms current. It is cULus recognized (File E71645), has a service life objective of 60,000 hours with 94% survival rate, and is rated for a maximum short circuit current of 10 kA. The case diameter is 3.0 inches (76 mm) and case height is 6.16 inches (157 mm).
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCSV70T50J616S | PCSV70T50J616S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 50 microF | 50 microF |