The MYH103K300E10 is a Y2-class EMI suppression capacitor rated for 300 VAC and 1500 VDC, with a capacitance of 0.010 µF and ±10% tolerance. It features a 15 mm lead pitch and measures 18 mm in length, 11 mm in height, and 5 mm in thickness, with 0.6 mm diameter lead wires. The capacitor is AEC-Q200 qualified and operates from -40 °C to +110 °C, with a derating factor of 1.35% per °C above +85 °C. It meets a 2,000-hour THB test at 85 °C and 85% RH and complies with IEC 60384-14:2013/AMD1:2
X2 And Arc Suppression
CAP FILM 10000PF 10% 1.5KVDC RAD
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.01µF 1500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH103K300E10 | 338-MYH103K300E10-ND | 2002-MYH103K300E10 | MYH103K300E10 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF |