The MPX473K305D is a metallized polypropylene film capacitor for X2 safety applications across the line, rated for 305 V AC at 50/60 Hz. It has a capacitance of 0.047 µF with a tolerance of ±10%, a dv/dt rating of 500 V/µs, and operates within a temperature range of -40°C to +110°C. The component measures 13 mm × 12 mm × 6 mm with a lead spacing of 10 mm and lead diameter of 0.6 mm. It meets UL/CSA, ENEC, and CQC safety standards for X2 capacitors. The dielectric strength is 2050 VAC between terminals and case, with insulation resistance exceeding 30,000 MΩ at 100 VDC. Construction includes flame-retardant epoxy end-fill and lead-free tinned leads, compliant with UL94V-0. Life expectancy is 100,000 hours at 85°C hot-spot temperature.
X2 And Arc Suppression
0.047µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.047UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX473K305D | 1572-1783-ND | MPX473K305D | MPX473K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |