The MPX336K305R is a metallized polypropylene film capacitor rated for 305 VAC X2 applications, designed for across-the-line use in EMI filters and outdoor environments. It is housed in a flame-retardant plastic case with epoxy end fill (UL94V-0) and features lead-free tinned leads. The part measures 57.5×50×35 mm with a 52.5 mm lead spacing and 1.2 mm lead diameter. It has a capacitance of 33 µF, a maximum dv/dt of 100 V/µsec, and operates within a temperature range of -40°C to +110°C. The capacitor meets UL 60384-14, EN 60384-14, IEC 60384-14, and CQC X2 safety standards, with an insulation resistance greater than 3000 MΩ between terminals and case after 1000 hours of 85°C/85% humidity testing. Its capacitance tolerance is ±10% at 1 kHz, 25°C, and dissipation factor is ≤0.4% for capacitance values above 10 µF.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 33UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX336K305R | MPX336K305R | MPX336K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 33 microF | 33 microF |