The QAS254K600D022 is a radial metallized polyester RC snubber network designed for transient suppression, arc reduction, and EMI/RFI mitigation in relays, switches, and solid-state devices. It features a 0.25 µF capacitor with a ±10% tolerance and a 22 Ω resistor, rated for 600 Vdc / 250 Vac. The component is coated with flame-retardant epoxy and operates from -55 °C to +85 °C. Its physical dimensions are 1.45 inches (36.8 mm) in length, 0.42 inches (10.6 mm) in thickness, 0.75 inches (19.0 mm) in height, and 1.20 inches (30.5 mm) between center leads, with 0.031 inch (0.8 mm) diameter terminals. The capacitor and resistor each have a ±10% tolerance, and the device meets dielectric withstand and long-term stability requirements specified for the series.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.25µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS254K600D022 | QAS254K600D022 | 2002-QAS254K600D022 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.2500 microF | 0.2500 microF |