QAS104K600D100 is a radial metallized polyester RC snubber network designed for arc and noise suppression in relays, switches, and solid-state switches. It has a capacitance of 0.1 µF with a tolerance of ±10%, a resistor value of 100 ohms, and is rated for 600 Vdc / 250 Vac. The device measures 1.08 inches (27.5 mm) in length, 0.39 inches (10.0 mm) in thickness, and 0.67 inches (17.0 mm) in height, with lead spacing of 0.82 inches (20.8 mm) and lead diameter of 0.031 inches (0.8 mm). It operates from -55°C to +85°C and is coated with flame-retardant epoxy. The snubber network suppresses EMI/RFI and dv/dt transients, with a dielectric withstand voltage of 1.6 times the rated DC voltage at +25°C.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.1µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K600D100 | QAS104K600D100 | 2002-QAS104K600D100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |