The MPX126K305N is a metallized polypropylene film capacitor rated for X2 applications across the mains, with a capacitance of 12 µF and a maximum dv/dt of 100 V/µs. It has dimensions of 42.5 mm × 45 mm × 30 mm, a lead spacing of 37.5 mm, and lead diameter of 1 mm. The capacitor operates from -40°C to +110°C, complies with UL, EN, IEC, and CQC X2 safety standards, and is rated for 305 VAC at 50/60 Hz. Its terminals feature lead-free tinned finishes in a UL94V-0 epoxy case. The part meets the 85/85 THB aging standard, with a 100,000-hour life expectancy at rated voltage and 85°C hot-spot temperature.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 12UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX126K305N | MPX126K305N | MPX126K305N |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 12 microF | 12 microF |