Cornell Dubilier Film Capacitors RA4105K100-FA

Description
1µF Film Capacitor 80V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 80V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-4478-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4478-ND
Film Capacitors 338-4478-ND
1µF Film Capacitor 80V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 80V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-RA4105K100-FA
Radial PET Film Capacitors 1µF 100V

Radial PET Film Capacitors 1µF 100V

Supplier's Site Datasheet
Film Capacitor - RA4105K100-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
RA4105K100-FA
Film Capacitor RA4105K100-FA
The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

The RA style capacitor is constructed in an efficient rugged self-encased size. The non-inductive multilayer metallized polyester fi lm capacitor features a small size, high dv/dt capability, very low ESR at high frequency and a self-healing capability. RA type capacitors are ideal for use in high frequency switching power supplies, noise suppression, EMI reduction and long-life applications.

Supplier's Site Datasheet
Capacitors - Film Capacitors - RA4105K100-FA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RA4105K100-FA
Capacitors - Film Capacitors RA4105K100-FA
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-4478-ND 2002-RA4105K100-FA RA4105K100-FA RA4105K100-FA
Product Name Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; RF / Microwave; High Frequency, Switching; High Pulse, DV/DT; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details