The PCST70T20J475S is a power conversion capacitor designed for harmonic filtering in AC applications, such as variable speed drives and uninterruptable power supplies. It features a 2.5-inch diameter extruded aluminum case with a steel cover, rated for 700 Vac and capacitance of 20 µF with ±5% tolerance. The capacitor uses self-healing metallized polypropylene and a mechanical pressure interrupter for safe failure mode, with a maximum rated current of 85 A limited by its M6 threaded tin-plated brass terminals. It operates from -40 °C to +70 °C, with a service life objective of 60,000 hours at 94% survival rate, and complies with cULus File E71645. Thermal resistance is 5.97 °C/W, and it supports a maximum short circuit current of 10 kA per UL 810.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Type PC capacitors are designed to meet the demands of filter applications rich in system total harmonic distortion (THD). This series has a dual protection system utilizing self healing metallized polypropylene and a mechanical pressure interrupter to ensure a safe open circuit mode in the event of overload or end of life.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCST70T20J475S | PCST70T20J475S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 20 microF | 20 microF |