The MXH185K305G24 is an X2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 1.8 µF, a rated voltage of 305 Vac, and a case size of G24 (26 mm length, 29.5 mm height, 14.5 mm thickness, 22.5 mm pitch, and 0.8 mm lead diameter). It is AEC-Q200 qualified, operates from -40 °C to +110 °C, and withstands 2,000 hours of thermal humidity bias testing at 85 °C and 85% relative humidity. The capacitor meets IEC 60384-14 standards, features UL 94V-0 epoxy resin housing, and has a dissipation factor of 0.001 at 1 kHz and 20 °C.
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 1.8µF 305V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH185K305G24 | MXH185K305G24 | 2002-MXH185K305G24 | 1572-MXH185K305G24-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF |