The MPX155K305G is a metallized polypropylene film capacitor rated for 305 VAC, designed for X2 safety applications across the mains. It features a case size of 26x24x14 mm, lead spacing of 22.5 mm, and terminal diameter of 0.8 mm, with a dv/dt rating of 200 V/µsec. The capacitor meets UL/CSA E317135, VDE 40046436, and CQC safety standards, is constructed with flame-retardant epoxy end fill (UL94V-0), and has lead-free tinned terminations. It operates from -40°C to +110°C, maintains a dissipation factor ≤0.3% at 1 kHz for its capacitance range, and has an insulation resistance >30,000 MΩ at 100VDC. Self-inductance is less than 1 nH per mm of lead spacing and length.
X2 And Arc Suppression
1.5µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 1.5µF 630V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX155K305G | 1572-1804-ND | MPX155K305G | 2002-MPX155K305G |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |