The MPX155K305H is a Class X2 safety capacitor for across-the-line applications, constructed with metallized polypropylene film in a flame-retardant plastic case with epoxy end fill. It has a capacitance of 1.5 µF, a rated voltage of 305 VAC, and a dv/dt rating of 130 V/µs. The device measures 32x22x13 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It complies with UL/CSA, VDE, IEC, and CQC safety standards for X2 applications. Operating temperature range is -40°C to +110°C, with a capacitance tolerance of ±10% or ±20% at 1 kHz and 25°C. Case insulation resistance exceeds 5000 MΩ at 500 VDC. The part meets the 85/85 THB environmental test standard with a rated service life of 100,000 hours at 85°C hot-spot temperature and 240 VAC loading.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 1.5µF 630V
1.5µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX155K305H | MPX155K305H | 2002-MPX155K305H | 1572-1806-ND | MPX155K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |