The MYH474K300N21 is a Y2-rated, line-to-ground EMI suppression capacitor designed for harsh environments, with a capacitance of 0.47 µF, rated for 300 Vac and 1500 Vdc. It features a 42 mm length, 24 mm height, 13 mm thickness, 37.5 mm lead pitch, and 1 mm lead diameter, complying with AEC-Q200 automotive qualification and passing 2,000 hours of thermal humidity bias testing at 85°C and 85% RH. The unit has an operating temperature range of -40°C to +110°C, insulation resistance ≥5000 MΩ·µF, and meets IEC 60384-14 standards with UL, CSA, and VDE approvals. Case material is UL 94V-0 epoxy resin, and terminals are tinned copper wire. The part is RoHS compliant and rated for 100,000 hours lifespan at 85°C hot spot temperature.
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.47µF 1500V
CAP FILM 0.47UF 10% 1.5KVDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH474K300N21 | 2002-MYH474K300N21 | 338-MYH474K300N21-ND | MYH474K300N21 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |