Cornell Dubilier Film Paper Film Capacitors MXT155K305H22

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MXT155K305H22 is a metallized polypropylene film capacitor rated for 305 Vac and 630 Vdc, designed for EMI/RFI suppression in harsh environments. It features a case size H22 with dimensions of 32 mm length, 24.5 mm height, 13 mm thickness, and a 27.5 mm pitch, with 0.8 mm lead wires. The capacitance is 1.5 µF with a tolerance of ±10%. The capacitor operates within a temperature range of -40 °C to +110 °C and meets IEC 60384-14:2013 and UL 60384-14 safety standards. It has a dissipation factor of 0.001 at 1 kHz and 20 °C, and an insulation resistance of at least 5000 MΩ·µF. The unit is rated for THB testing of 1,000 hours at 85 °C and 85% relative humidity, with a life expectancy of 100,000 hours at rated voltage and a hot spot temperature below 85 °C. The case and resin are UL 94V-0 rated.

Datasheet Summary
Powered by GS/AI

The MXT155K305H22 is a metallized polypropylene film capacitor rated for 305 Vac and 630 Vdc, designed for EMI/RFI suppression in harsh environments. It features a case size H22 with dimensions of 32 mm length, 24.5 mm height, 13 mm thickness, and a 27.5 mm pitch, with 0.8 mm lead wires. The capacitance is 1.5 µF with a tolerance of ±10%. The capacitor operates within a temperature range of -40 °C to +110 °C and meets IEC 60384-14:2013 and UL 60384-14 safety standards. It has a dissipation factor of 0.001 at 1 kHz and 20 °C, and an insulation resistance of at least 5000 MΩ·µF. The unit is rated for THB testing of 1,000 hours at 85 °C and 85% relative humidity, with a life expectancy of 100,000 hours at rated voltage and a hot spot temperature below 85 °C. The case and resin are UL 94V-0 rated.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MXT155K305H22 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MXT155K305H22
Film Paper Film Capacitors MXT155K305H22
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors 2002-MXT155K305H22
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1.5µF 630V

EX2, MI/RFI Suppression Capacitors, Harsh Environment 1.5µF 630V

Supplier's Site Datasheet
Film Capacitors - 1572-MXT155K305H22-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-MXT155K305H22-ND
Film Capacitors 1572-MXT155K305H22-ND
FILM/IC

FILM/IC

Buy Now Datasheet
Film Capacitor - MXT155K305H22 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
MXT155K305H22
Film Capacitor MXT155K305H22
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MXT155K305H22 2002-MXT155K305H22 1572-MXT155K305H22-ND MXT155K305H22
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details