The MPX823K305E is a Class X2 safety capacitor designed for across-the-line applications in EMI filters and outdoor use, with a capacitance of 0.082 µF and a dv/dt rating of 400 V/µs. It features a metallized polypropylene film construction with a flame-retardant epoxy-coated case (UL94V-0), lead-free tinned terminals, and measures 18x12x6 mm with a 15 mm lead spacing and 0.6 mm lead diameter. The part operates within a temperature range of -40°C to +110°C, complies with UL/CSA, CQC, IEC 60384-14, and VDE standards for 275/305 Vac, and maintains an insulation resistance of greater than 30,000 MΩ at 100VDC. The dissipation factor is ≤0.1% at 1 kHz for capacitances between 0.01 µF and 1.0 µF. It meets the 85/85 THB environmental stress test with a life expectancy of 100,000 hours at 85°C hot-spot temperature.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.082UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX823K305E | MPX823K305E | MPX823K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0820 microF | 0.0820 microF |