The PCSV50T60J475S is a harmonic-rated power conversion capacitor for AC filtering applications, including uninterruptible power supplies and variable speed drives. It has a 3.0-inch round aluminum case with a steel cover, a capacitance of 60 µF with ±5% tolerance, and a rated voltage of 500 Vac. The capacitor features M6x1 threaded tin-plated brass terminals, operates within a temperature range of -40 ºC to +70 ºC, and is rated for a maximum RMS current of 85 A. It meets cULus recognition E71645 and has a service life objective of 60,000 hours with a 94% survival rate. The case has a height of 4.75 inches and a thermal resistance of 4.78 °C/W at 25 °C ambient.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCSV50T60J475S | PCSV50T60J475S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 60 microF | 60 microF |