The MPX154K305E is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC at 50/60 Hz with a capacitance of 0.15 µF and a dv/dt rating of 400 V/µs. It has dimensions of 18 mm × 12 mm × 6 mm with a 15 mm lead spacing and 0.6 mm lead diameter. It meets UL/CSA, ENEC, and CQC X2 safety standards with a dissipation factor of ≤0.3% at 1 kHz and 25°C, insulation resistance >5000 MΩ at 500 VDC, and operates from -40°C to +110°C. The case is flame-retardant (UL94V-0) with lead-free tinned terminals.
X2 And Arc Suppression
0.15µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.15µF 630V
CAP FILM 0.15UF 10% 305VAC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX154K305E | 1572-1789-ND | MPX154K305E | 2002-MPX154K305E | MPX154K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |