The MXT684K305G20 is an X2-rated EMI/RFI suppression capacitor for harsh environments, constructed with metallized polypropylene film in a flame-retardant plastic case rated UL 94V-0. It has a capacitance of 0.68 μF, a rated voltage of 305 Vac and 630 Vdc, and an operating temperature range of -40 °C to +110 °C. The capacitor measures 26 mm in length, 19 mm in height, 10 mm in thickness, and has a terminal pitch of 22.5 mm with 0.8 mm diameter leads. It meets IEC 60384-14:2013 and UL 60384-14 standards, and exhibits a dissipation factor of 0.001 at 1 kHz and 20 °C. The part is rated for 1,000 hours of thermal humidity bias at 85 °C and 85% relative humidity with a life expectancy of 100,000 hours at rated voltage and hot spot temperature below 85 °C.
X2 And Arc Suppression
EX2, MI/RFI Suppression Capacitors, Harsh Environment 0.68µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.68UF 10% 630VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT684K305G20 | 2002-MXT684K305G20 | MXT684K305G20 | 338-MXT684K305G20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |