MPX684K305E is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC and operating from -40°C to +110°C. It has a capacitance of 0.68 µF with a dv/dt rating of 400 V/µs, dimensions of 18x22x12.5 mm, lead spacing of 15 mm, and lead diameter of 0.8 mm. The capacitor complies with UL/CSA, ENEC, and CQC safety standards for X2 class applications. It features a flame-retardant epoxy-filled case (UL94V-0), lead-free tinned terminations, and meets lifetime requirements of 100,000 hours at 85°C hot-spot temperature with ≤10% capacitance change. Terminal-to-terminal
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.68µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.68µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX684K305E | 2002-MPX684K305E | MPX684K305E | 1572-1796-ND | MPX684K305E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |