The QAS104K600D220 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state devices. It has a capacitance of 0.1 µF with ±10% tolerance, a resistance of 220 Ω, and is rated for 600 Vdc / 250 Vac. The component measures 1.08 inches (27.5 mm) in length, 0.39 inches (10.0 mm) in thickness, and 0.67 inches (17.0 mm) in height, with a lead diameter of 0.031 inches (0.8 mm) and a lead spacing of 0.82 inches (20.8 mm). It is enclosed in a flame-retardant epoxy coating and operates from -55 °C to +85 °C at full rated voltage.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.1µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K600D220 | 2002-QAS104K600D220 | QAS104K600D220 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |