The MPX223K305D is a Class X2 safety certified metallized polypropylene film capacitor rated for 305 VAC, designed for across-the-line EMI filtering in mains applications. It has a capacitance of 0.022 µF with a tolerance of ±10%, a maximum dv/dt of 500 V/µs, and operates within a temperature range of -40°C to +110°C. The component is housed in a flame-retardant, solvent-resistant plastic case with lead-free tinned leads and measures 13×11×5 mm with a 10 mm lead spacing. It meets UL/CSA E317135, VDE 40046436, and CQC safety standards for X2 applications. Terminal-to-terminal
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.022µF 630V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.022µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX223K305D | 2002-MPX223K305D | MPX223K305D | 1572-1780-ND | MPX223K305D |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |