The MPX456K305R is a metallized polypropylene film capacitor for X2 safety applications across the mains, rated for 305 VAC at 50/60 Hz with a capacitance of 45 µF. It has a case size of 57.5×53×50 mm, lead spacing of 52.5 mm, and lead diameter of 1.2 mm. The capacitor meets UL/CSA, VDE, ENEC, and CQC safety standards for X2 applications, with a maximum dv/dt of 100 V/µs and operating temperature range of -40°C to +110°C. It features flame-retardant epoxy end fill (UL94V-0), lead-free tinned terminals, and a dielectric strength test of 2050 VDC between terminals and case. Life expectancy is 100,000 hours at 85°C hot-spot temperature with 240 VAC applied.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 45µF 630V
45µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 45UF 10% 305VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX456K305R | 2002-MPX456K305R | 1572-1815-ND | MPX456K305R | MPX456K305R |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 45 microF | 45 microF | 45 microF | 45 microF |