The MXT125K305G22 is a metallized polypropylene film capacitor for EMI/RFI suppression in X2 applications, rated for 305 Vac and 630 Vdc. It measures 26 mm in length, 22 mm in height, 12 mm in thickness, with a 22.5 mm pitch and 0.8 mm lead diameter. The capacitor has a capacitance of 1.2 µF with ±10% tolerance, operates from −40 °C to +110 °C, and meets IEC 60384-14 and UL 60384-14 standards. It features self-healing properties, a UL 94V-0 flame-retardant case, and is rated for 1,000 hours of thermal humidity bias at 85 °C and 85% RH. The dv/dt rating is 200 V/µs, and insulation resistance is ≥5,000 MΩ × µF for capacitances above 0.33 µF. The device complies with RoHS requirements.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EX2, MI/RFI Suppression Capacitors, Harsh Environment 1.2µF 630V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXT125K305G22 | MXT125K305G22 | 1572-MXT125K305G22-ND | 2002-MXT125K305G22 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.2 microF | 1.2 microF |