The QAS104K600D047 is a radial metallized polyester RC snubber network designed for transient suppression in electronic and electro-mechanical devices, reducing arcing, noise, and EMI/RFI in applications such as relays and solid-state switches. It features a 0.1 µF capacitance with ±10% tolerance, a 47 Ω resistor, and a rated voltage of 600 Vdc / 250 Vac. The device is coated with flame-retardant epoxy and operates from -55 °C to +85 °C. Its physical dimensions are 1.08 inches (27.5 mm) in length, 0.39 inches (10.0 mm) in diameter, and 0.67 inches (17.0 mm) in height, with lead spacing of 0.82 inches (20.8 mm) and lead diameter of 0.025 inches (0.635 mm).
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.1µF 600V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS104K600D047 | QAS104K600D047 | 2002-QAS104K600D047 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF |