The MXH474K305E20 is an X2-rated EMI suppression capacitor for harsh environments, rated for 305 Vac and 630 Vdc with a capacitance of 0.47 µF and ±10% tolerance. It features a case size of 18 mm length, 16 mm height, 10 mm thickness, and 15 mm pitch with 0.8 mm lead wires. The component operates from -40°C to +110°C, passes AEC-Q200 qualification, and withstands 2,000 hours of temperature and humidity bias testing at 85°C and 85% relative humidity. It meets IEC 60384-14 and has UL, CSA, VDE, and CQC safety approvals. Dissipation factor is 0.001 at 1 kHz and 20°C, with insulation resistance exceeding 15,000 MΩ. The case is manufactured from UL 94V-0 rated plastic with epoxy resin.
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.47µF 305V
CAP FILM 0.47UF 10% 305VAC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH474K305E20 | MXH474K305E20 | 2002-MXH474K305E20 | 338-MXH474K305E20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |