The PCST30A100J475S is a harmonic-rated film capacitor designed for power conversion applications such as UPS, AC tuned filters, and variable speed drives. It has a capacitance of 100 µF with ±5% tolerance, rated for 300 Vac and operates within a temperature range of -40 °C to +70 °C. The capacitor features an extruded aluminum case with a steel cover, M6x1 threaded tin-plated brass terminals, and a case diameter of 2.5 inches (63.5 mm) with a height of 4.75 inches (121 mm). It supports a maximum rated current of 85 A and is rated for 60,000 hours service life with a 94% survival rate. The device is cULus recognized under File Number E71645.
Power Film Ac Applications / Harmonic Filtering Capacitors / 1 Phase
Type PC capacitors are designed to meet the demands of filter applications rich in system total harmonic distortion (THD). This series has a dual protection system utilizing self healing metallized polypropylene and a mechanical pressure interrupter to ensure a safe open circuit mode in the event of overload or end of life.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PCST30A100J475S | PCST30A100J475S |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper | Oil |
| Capacitance Range | 100 microF | 100 microF |