The MXH684K305G20 is an X2 electromagnetic interference suppression capacitor designed for harsh environments, with a rated voltage of 305 Vac and a capacitance of 0.68 µF. It features a case size code G20, measuring 26 mm in length, 19 mm in height, and 10 mm in thickness, with a lead pitch of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates from -40 °C to +110 °C and satisfies AEC-Q200 automotive qualification, including a 2,000-hour temperature and humidity bias test at 85 °C and 85% relative humidity. It meets IEC 60384-14 and is constructed with UL 94V-0 rated plastic housing and epoxy resin. The dissipation factor is 0.001 at 1 kHz and 20 °C, with insulation resistance greater than 5,000 MΩ·µF. The part has a life expectancy of 100,000 hours at rated voltage and hot spot temperature ≤85 °C.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.68µF 305V
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
CAP FILM 0.68UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH684K305G20 | 2002-MXH684K305G20 | MXH684K305G20 | 338-MXH684K305G20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |