The MXH105K305G20 is an X2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 1 µF, rated for 305 Vac and 630 Vdc, and an operating temperature range of -40 °C to +110 °C. It features a 2,000-hour THB test compliance at 85 °C and 85% relative humidity, is AEC-Q200 qualified, and meets IEC 60384-14 standards. The part has dimensions of 26 mm length, 19 mm height, 10 mm thickness, and a 22.5 mm pitch, with 0.8 mm diameter lead wires. Its dissipation factor is 0.001 at 1 kHz and 20 °C, and it has an insulation resistance of at least 5,000 MΩ·µF. The case is rated UL 94V-0 with epoxy resin encapsulation.
X2 And Arc Suppression
TYPE MXH, X2, EMI, RFI Suppression Capacitors, Harsh Environment
The MXH series of X2, across-the-line EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MXH series is AEC-Q200 qualified and possesses international agency approvals for safety and performance for X2, across-the-line applications.
Highlights
X2, EMI, RFI Suppression Capacitors, Harsh Environment 1µF 305V
CAP FILM 1UF 10% 305VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MXH105K305G20 | MXH105K305G20 | 2002-MXH105K305G20 | 338-MXH105K305G20-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |