The MPX335K305H is a metallized polypropylene film capacitor rated for X2 safety applications across the line, with a capacitance of 0.33 µF and a dv/dt rating of 150 V/µs. It measures 32x22x13 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor operates from -40°C to +110°C, withstands 2050 VDC between terminals and case, and meets UL/CSA, DIN EN60384-14, IEC 60384-14, and CQC safety standards. Its insulation resistance exceeds 5000 MΩ at 500 VDC, and dissipation factor is ≤0.4% at 1 kHz. The terminal-to-terminal
X2 And Arc Suppression
3.3µF Film Capacitor 305V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 3.3µF 630V
CAP FILM 3.3UF 10% 305VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MPX335K305H | 1572-1807-ND | MPX335K305H | 2002-MPX335K305H | MPX335K305H |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |