QAS504K200D047 is a radial metallized polyester RC snubber network designed to suppress electrical arcing, noise, and EMI/RFI in relays, switches, and solid-state switches. It combines a 0.5 µF capacitor with a 47 Ω resistor, rated for 200 Vdc and 125 Vac at 60 Hz. The component is coated with flame-retardant epoxy, operates from -55 °C to +85 °C, and has a dielectric withstand voltage of 1.6 times the DC rated voltage. Physical dimensions are 36.8 mm in length, 10.0 mm in thickness, 17.0 mm in height, and 30.5 mm in lead spacing, with 0.8 mm lead diameter.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Arc Suppressor/Snubber Network 0.5µF 200V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS504K200D047 | QAS504K200D047 | 2002-QAS504K200D047 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF |