The MYH102K300D16 is a Y2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 0.001 µF, a rated voltage of 300 Vac, and a case size of D16 (13 mm length, 9 mm height, 4 mm thickness, 10 mm pitch). It is AEC-Q200 qualified, operates from -40 °C to +110 °C, and withstands 2,000 hours of 85 °C / 85% RH testing. The capacitor features UL, CSA, VDE, and CQC safety approvals, with a dissipation factor of 0.0020 at 1 kHz and insulation resistance exceeding 15,000 MΩ. It is RoHS compliant and constructed with UL 94V-0 epoxy resin and copper-clad steel terminals.
X2 And Arc Suppression
Y2, EMI, RFI Suppression Capacitors, Harsh Environment 0.001µF 1500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1000PF 10% 1.5KVDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MYH102K300D16 | 2002-MYH102K300D16 | MYH102K300D16 | 338-MYH102K300D16-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |