The QAS504K200D220 is a radial metallized polyester RC snubber network designed for transient suppression and relay contact protection, with a capacitance of 0.5 µF and a resistance of 220 Ω, rated for 200 Vdc/125 Vac. It has a maximum length of 1.08 inches (27.5 mm), a maximum height of 0.64 inches (16.3 mm), and a lead spacing of 0.82 inches (20.8 mm). The device operates from -55 °C to +85 °C and is coated with flame-retardant epoxy.
X2 And Arc Suppression
Arc Suppressor/Snubber Network 0.5µF 200V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | QAS504K200D220 | 2002-QAS504K200D220 | QAS504K200D220 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF |